nVent Electric General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X A72H7212SSLPQT

Description
This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.
Request a Quote Datasheet
Description
This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X - A72H7212SSLPQT - nVent Electric
St. Louis Park, MN, United States
General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X
A72H7212SSLPQT
General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X A72H7212SSLPQT
This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.

This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.

Supplier's Site Datasheet
Boxes - 1441-A72H7212SSLPQT-ND - DigiKey
Thief River Falls, MN, United States
SS TWO DR TYPE 4X ENCLOSURE

SS TWO DR TYPE 4X ENCLOSURE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A72H7212SSLPQT 1441-A72H7212SSLPQT-ND
Product Name General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X Boxes
Length 72 inch (1829 mm)
Width 72 inch (1829 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details