This single-door enclosure provides industry-leading protection for systems incorporating large components or complex mounting configurations in highly corrosive environments. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. The enclosure is typically used in food-processing plants, pharmaceutical manufacturing facilities, petrochemical plants and waste-water treatment facilities.
STAINLESS ENCL. 72.06X25.06X18
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A72H2518SSFS | 1441-A72H2518SSFS-ND |
| Product Name | Free-Stand, Type 4X | Boxes |
| Length | 72 inch (1829 mm) | |
| Width | 25 inch (635 mm) | |
| Depth | 18 inch (457 mm) |