nVent Electric Free-Stand with 3-Point Latch, Type 4 A72H2518FS3PT

Description
These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.
Request a Quote Datasheet
Description
These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand with 3-Point Latch, Type 4 - A72H2518FS3PT - nVent Electric
St. Louis Park, MN, United States
Free-Stand with 3-Point Latch, Type 4
A72H2518FS3PT
Free-Stand with 3-Point Latch, Type 4 A72H2518FS3PT
These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.

These enclosures are ideal for mounting equipment on panels or racks in indoor or outdoor applications where it is necessary to protect controls and instrumentation from wet, non-corrosive environments. The design features Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for secure closure.

Supplier's Site Datasheet
Boxes - 1441-A72H2518FS3PT-ND - DigiKey
Thief River Falls, MN, United States
1 DR FLR-MT TYPE 4 ENC 3 PT

1 DR FLR-MT TYPE 4 ENC 3 PT

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A72H2518FS3PT 1441-A72H2518FS3PT-ND
Product Name Free-Stand with 3-Point Latch, Type 4 Boxes
Length 72 inch (1829 mm)
Width 25 inch (635 mm)
Depth 18 inch (457 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM40B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details