nVent Electric Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X A72CPX7218SSLPN4

Description
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
Request a Quote Datasheet
Description
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X - A72CPX7218SSLPN4 - nVent Electric
St. Louis Park, MN, United States
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
A72CPX7218SSLPN4
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X A72CPX7218SSLPN4
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X

Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X

Supplier's Site Datasheet
Boxes - 1441-A72CPX7218SSLPN4-ND - DigiKey
Thief River Falls, MN, United States
TWO DOOR CP N4X DISC ENCL

TWO DOOR CP N4X DISC ENCL

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A72CPX7218SSLPN4 1441-A72CPX7218SSLPN4-ND
Product Name Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X Boxes
Type Junction Box Junction Box
Length 72 inch (1829 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers