Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water.
STAINLESS ENCL. 72.06X60.06X10
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A726010USSLP | 1441-A726010USSLP-ND |
| Product Name | Two-Door with 3-Point Latches and Floor-Stands, Type 12 | Boxes |
| Length | 72 inch (1829 mm) | |
| Width | 60 inch (1524 mm) | |
| Depth | 10 inch (254 mm) |