For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A723612LP | 1441-A723612LP-ND |
| Product Name | Continuous Hinge with Clamps, Type 12 | Boxes |
| Length | 72 inch (1829 mm) | |
| Width | 36 inch (914 mm) | |
| Depth | 12 inch (305 mm) | |
| Material | Steel |