nVent Electric Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A723018SSFSN4

Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)
Request a Quote Datasheet
Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X - A723018SSFSN4 - nVent Electric
St. Louis Park, MN, United States
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X
A723018SSFSN4
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A723018SSFSN4
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Supplier's Site Datasheet
Boxes - 1441-A723018SSFSN4-ND - DigiKey
Thief River Falls, MN, United States
ONE-DOOR FS ENCL. TYPE 4X

ONE-DOOR FS ENCL. TYPE 4X

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A723018SSFSN4 1441-A723018SSFSN4-ND
Product Name Free-Stand Single and Dual Access with 3-Point Latches, Type 4X Boxes
Length 72 inch (1829 mm)
Width 30 inch (762 mm)
Depth 18 inch (457 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
4 suppliers