nVent Electric Screw-Cover, Type 3R A6R64NK

Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet
Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 3R - A6R64NK - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 3R
A6R64NK
Screw-Cover, Type 3R A6R64NK
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Supplier's Site Datasheet
Boxes - 1441-1226-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Box Metal, Steel Gray Cover Included 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 88H5916 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
88H5916
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 88H5916
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A6R64NK 1441-1226-ND 88H5916
Product Name Screw-Cover, Type 3R Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details