nVent Electric Compact Cooling Fans A6AXFNPG

Description
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.
Datasheet
Description
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Cooling Fans - A6AXFNPG - nVent Electric
St. Louis Park, MN, United States
Compact Cooling Fans
A6AXFNPG
Compact Cooling Fans A6AXFNPG
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.

Compact Cooling Fans

Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service.

Installation
Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.

Supplier's Site Datasheet
Axial Fan, 149Mm, 115Vac, 450Ma; Nominal Rated Voltage Ac Nvent Hoffman - 85C2614 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 149Mm, 115Vac, 450Ma; Nominal Rated Voltage Ac Nvent Hoffman
85C2614
Axial Fan, 149Mm, 115Vac, 450Ma; Nominal Rated Voltage Ac Nvent Hoffman 85C2614
AXIAL FAN, 149MM, 115VAC, 450mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:162mm; External Depth:38.1mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:56dBA; Power Rating:32W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 149MM, 115VAC, 450mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:162mm; External Depth:38.1mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:56dBA; Power Rating:32W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number A6AXFNPG 85C2614
Product Name Compact Cooling Fans Axial Fan, 149Mm, 115Vac, 450Ma; Nominal Rated Voltage Ac Nvent Hoffman
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan Axial Fan
Diameter 6 inch (152 mm)
Maximum Air Flow 240 SCFM (408 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2303030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details