nVent Electric Two-Door with 3-Point Latches, Type 4X A62H6012SSLP3PT

Description
These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.
Request a Quote Datasheet
Description
These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door with 3-Point Latches, Type 4X - A62H6012SSLP3PT - nVent Electric
St. Louis Park, MN, United States
Two-Door with 3-Point Latches, Type 4X
A62H6012SSLP3PT
Two-Door with 3-Point Latches, Type 4X A62H6012SSLP3PT
These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.

These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.

Supplier's Site Datasheet
Boxes - 1441-A62H6012SSLP3PT-ND - DigiKey
Thief River Falls, MN, United States
TWO-DOOR N4X 304SS WITH HANDLE

TWO-DOOR N4X 304SS WITH HANDLE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A62H6012SSLP3PT 1441-A62H6012SSLP3PT-ND
Product Name Two-Door with 3-Point Latches, Type 4X Boxes
Length 62 inch (1575 mm)
Width 60 inch (1524 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Mobile Enclosure - MX Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 8.27 inch (50 to 210 mm)
View Details