Free-Stand Disconnect Enclosures, Type 1, are an economical way to protect electrical and electronic equipment in applications that do not require extensive environmental protection.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A60XN2724FSLP | 1441-A60XN2724FSLP-ND |
| Product Name | Free-Stand Disconnect Enclosure, Type 1 | Boxes |
| Type | Junction Box | Junction Box |
| Length | 60 inch (1524 mm) | |
| Width | 27 inch (686 mm) |