nVent Electric Continuous Hinge with 3-Point Latch, Type 4X A60H3616SSLP3PT

Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet
Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with 3-Point Latch, Type 4X - A60H3616SSLP3PT - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with 3-Point Latch, Type 4X
A60H3616SSLP3PT
Continuous Hinge with 3-Point Latch, Type 4X A60H3616SSLP3PT
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

Supplier's Site Datasheet
Boxes - 1441-A60H3616SSLP3PT-ND - DigiKey
Thief River Falls, MN, United States
304SS WALL MT TYPE 4X 3 PT

304SS WALL MT TYPE 4X 3 PT

Buy Now Datasheet
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman - 23K2909 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman
23K2909
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman 23K2909
ENCLOSURE, IP66, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66; Body Color:Metallic RoHS Compliant: Yes

ENCLOSURE, IP66, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP66; Body Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A60H3616SSLP3PT 1441-A60H3616SSLP3PT-ND 23K2909
Product Name Continuous Hinge with 3-Point Latch, Type 4X Boxes Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman
Length 60 inch (1524 mm) 59.84 inch (1520 mm)
Width 36 inch (914 mm) 35.98 inch (914 mm)
Depth 16 inch (406 mm) 15.98 inch (406 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details