A disconnect can be installed on the centerpost or right side of this enclosure. Floor stands provide additional height and access for cleaning under the enclosure.
DISCONNECT ENCL. 60.13X48.50X1
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A60CPX4812LPFTC | 1441-A60CPX4812LPFTC-ND |
| Product Name | Two-Door with Floor Stands Disconnect Enclosure, Type 12 | Boxes |
| Type | Junction Box | Junction Box |
| Length | 60 inch (1524 mm) | |
| Width | 48 inch (1219 mm) |