nVent Electric Lift-Off-Cover, Type 12 A604LP

Description
With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.
Request a Quote Datasheet
Description
With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift-Off-Cover, Type 12 - A604LP - nVent Electric
St. Louis Park, MN, United States
Lift-Off-Cover, Type 12
A604LP
Lift-Off-Cover, Type 12 A604LP
With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.

With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.

Supplier's Site Datasheet
Boxes - 1441-1200-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 2.992"" (76.00mm)"

"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 2.992"" (76.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 16F244 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
16F244
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 16F244
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A604LP 1441-1200-ND 16F244
Product Name Lift-Off-Cover, Type 12 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6 inch (152 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 3 inch (76.2 mm) 2.99 inch (76 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details