Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water.
STAINLESS ENCL. 60.06X48.06X24
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A604824SSLP | 1441-A604824SSLP-ND |
| Product Name | Two-Door with 3-Point Latches and Floor-Stands, Type 12 | Boxes |
| Length | 60 inch (1524 mm) | |
| Width | 48 inch (1219 mm) | |
| Depth | 24 inch (610 mm) |