nVent Electric Boxes A604816LPG

Description
TYPE 12 ENCL 60.06X48.06X16.0
Request a Quote Datasheet
Description
TYPE 12 ENCL 60.06X48.06X16.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A604816LPG-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 ENCL 60.06X48.06X16.0

TYPE 12 ENCL 60.06X48.06X16.0

Buy Now Datasheet
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman - 52W8774 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman
52W8774
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman 52W8774
ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.53m; External Width - Metric:1.2mm; External Depth - Metric:408mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.53m; External Width - Metric:1.2mm; External Depth - Metric:408mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A604816LPG-ND 52W8774
Product Name Boxes Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Length 60.24 inch (1530 mm)
Width 0.0472 inch (1.2 mm)
Depth 16.06 inch (408 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers