nVent Electric Continuous-Hinge with Clamps, Type 4X A6044CHNFSS

Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet
Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous-Hinge with Clamps, Type 4X - A6044CHNFSS - nVent Electric
St. Louis Park, MN, United States
Continuous-Hinge with Clamps, Type 4X
A6044CHNFSS
Continuous-Hinge with Clamps, Type 4X A6044CHNFSS
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Supplier's Site Datasheet
Boxes - 1441-1194-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure - 20933326 - Radwell International
Willingboro, NJ, United States
Enclosure
20933326
Enclosure 20933326
JUNCTION BOX, CONTINUOUS HINGE, HINGED DOOR/LID, PANEL MOUNT, SCREW CLAMP LATCH, 16 GAUGE THICKNESS, SEALING GASKET, STAINLESS STEEL, WALL MOUNT, 6 X 4 X 4 INCH DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

JUNCTION BOX, CONTINUOUS HINGE, HINGED DOOR/LID, PANEL MOUNT, SCREW CLAMP LATCH, 16 GAUGE THICKNESS, SEALING GASKET, STAINLESS STEEL, WALL MOUNT, 6 X 4 X 4 INCH DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman - 96F4697 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
96F4697
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman 96F4697
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A6044CHNFSS 1441-1194-ND 20933326 96F4697
Product Name Continuous-Hinge with Clamps, Type 4X Boxes Enclosure Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6 inch (152 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details