nVent Electric Continuous Hinge with Clamps, Type 12 A6044CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A6044CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A6044CH
Continuous Hinge with Clamps, Type 12 A6044CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1193-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure - 20983016 - Radwell International
Willingboro, NJ, United States
Enclosure
20983016
Enclosure 20983016
ELECTRICAL ENCLOSURE, 6 X 4 X 4 INCHES, JUNCTION BOX, CONTINUOUS HINGE DOOR, EXTERNAL SCREW CLAMP CLOSURE, TYPE 12, GRAY. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL ENCLOSURE, 6 X 4 X 4 INCHES, JUNCTION BOX, CONTINUOUS HINGE DOOR, EXTERNAL SCREW CLAMP CLOSURE, TYPE 12, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
HOFFMAN ENCLOSURES Panel Accessories A6044CH

HOFFMAN ENCLOSURES Panel Accessories A6044CH

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4674 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
96F4674
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 96F4674
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X4.00X4.00;STEEL;GRAY - 70066821 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X4.00X4.00;STEEL;GRAY
70066821
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X4.00X4.00;STEEL;GRAY 70066821
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications. 16 Gauge or 14 Gauge steel Continuous Hinge Oil-Resistant gasket ANSI 61 Gray polyester powder paint inside and out

This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A6044CH 1441-1193-ND 20983016 96F4674 70066821
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X4.00X4.00;STEEL;GRAY
Length 6 inch (152 mm) 6 inch (152 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, BLACK - 70016673 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosures, Boxes, & Cases - 154-004 - Powell Electronics, Inc.
Specs
Type Junction Box
Material ABS
View Details