nVent HOFFMAN Boxes A51-1912HPL2

Description
APO1912A51 HNGPLLTCH FRP
Request a Quote Datasheet
Description
APO1912A51 HNGPLLTCH FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A51-1912HPL2-ND - DigiKey
Thief River Falls, MN, United States
APO1912A51 HNGPLLTCH FRP

APO1912A51 HNGPLLTCH FRP

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier - 73P7141 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
73P7141
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier 73P7141
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:488mm; External Width - Metric:302mm; External Depth - Metric:175mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:488mm; External Width - Metric:302mm; External Depth - Metric:175mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A51-1912HPL2-ND 73P7141
Product Name Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details