nVent HOFFMAN Boxes A51-1912H

Description
APO1912A51 HNGSCRCVR FRP
Request a Quote Datasheet
Description
APO1912A51 HNGSCRCVR FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A51-1912H-ND - DigiKey
Thief River Falls, MN, United States
APO1912A51 HNGSCRCVR FRP

APO1912A51 HNGSCRCVR FRP

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier - 73P7140 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
73P7140
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier 73P7140
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:488mm; External Width - Metric:302mm; External Depth - Metric:175mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:488mm; External Width - Metric:302mm; External Depth - Metric:175mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A51-1912H-ND 73P7140
Product Name Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers