nVent HOFFMAN Axial Fan, 117Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Nvent Hoffman A4AXFNPG

Description
AXIAL FAN, 117MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:15W; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 117MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:15W; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 117Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Nvent Hoffman - 85C2613 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 117Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Nvent Hoffman
85C2613
Axial Fan, 117Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Nvent Hoffman 85C2613
AXIAL FAN, 117MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:15W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 117MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:15W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 85C2613
Product Name Axial Fan, 117Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details