nVent HOFFMAN Axial Fan, 117Mm, 115Vac, 90Ma; Nominal Rated Voltage Ac Nvent Hoffman A4AXFNGQ

Description
AXIAL FAN, 117MM, 115VAC, 90mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:49CFM; Noise Rating:28dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 117MM, 115VAC, 90mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:49CFM; Noise Rating:28dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 117Mm, 115Vac, 90Ma; Nominal Rated Voltage Ac Nvent Hoffman - 88H5874 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 117Mm, 115Vac, 90Ma; Nominal Rated Voltage Ac Nvent Hoffman
88H5874
Axial Fan, 117Mm, 115Vac, 90Ma; Nominal Rated Voltage Ac Nvent Hoffman 88H5874
AXIAL FAN, 117MM, 115VAC, 90mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:49CFM; Noise Rating:28dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 117MM, 115VAC, 90mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:49CFM; Noise Rating:28dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 88H5874
Product Name Axial Fan, 117Mm, 115Vac, 90Ma; Nominal Rated Voltage Ac Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 49 SCFM (83.29 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - XF6230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902442500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 149ZG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
View Details