nVent Electric Compact Cooling Fans A4AXFN

Description
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.
Request a Quote Datasheet
Description
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Cooling Fans - A4AXFN - nVent Electric
St. Louis Park, MN, United States
Compact Cooling Fans
A4AXFN
Compact Cooling Fans A4AXFN
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.

Compact Cooling Fans

Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service.

Installation
Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.

Supplier's Site Datasheet
AC Fans - 1441-A4AXFN-ND - DigiKey
Thief River Falls, MN, United States
115V 50/60HZ 17/15W 0.26/0.21A

115V 50/60HZ 17/15W 0.26/0.21A

Buy Now Datasheet
Axial Fan, 117Mm X 38Mm, 115Vac, 100Cfm, 41Dba; Nominal Rated Voltage Ac Nvent Hoffman - 92F098 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 117Mm X 38Mm, 115Vac, 100Cfm, 41Dba; Nominal Rated Voltage Ac Nvent Hoffman
92F098
Axial Fan, 117Mm X 38Mm, 115Vac, 100Cfm, 41Dba; Nominal Rated Voltage Ac Nvent Hoffman 92F098
AXIAL FAN, 117MM x 38MM, 115VAC, 100CFM, 41dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:117mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:17WRoHS Compliant: Yes

AXIAL FAN, 117MM x 38MM, 115VAC, 100CFM, 41dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:117mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:17WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number A4AXFN 1441-A4AXFN-ND 92F098
Product Name Compact Cooling Fans AC Fans Axial Fan, 117Mm X 38Mm, 115Vac, 100Cfm, 41Dba; Nominal Rated Voltage Ac Nvent Hoffman
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Diameter 4 inch (102 mm) 4.69 inch (119 mm)
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 41 dbA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details