For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
DISCONNECT ENCL. 48.00X37.38X1
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A48HS3712SS6LP | 1441-A48HS3712SS6LP-ND |
| Product Name | Disconnect Enclosure with Clamps, Type 4X | Boxes |
| Type | Junction Box | Junction Box |
| Length | 48 inch (1219 mm) | |
| Width | 37 inch (940 mm) |