nVent Electric Continuous Hinge Two-Door with 3-Point Latch, Type 4X A48H4812WFSSLP3PT

Description
These two-door wall-mount enclosures provide industry-leading protection for components in corrosive or wet environments. Enclosures have a removable centerpost for easy panel installation, 3-point latching with Hoffman?s exclusive POWERGLIDE Handles, and a seamless foam-in-place gasket for sealing protection from contaminants.
Request a Quote Datasheet
Description
These two-door wall-mount enclosures provide industry-leading protection for components in corrosive or wet environments. Enclosures have a removable centerpost for easy panel installation, 3-point latching with Hoffman?s exclusive POWERGLIDE Handles, and a seamless foam-in-place gasket for sealing protection from contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge Two-Door with 3-Point Latch, Type 4X - A48H4812WFSSLP3PT - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge Two-Door with 3-Point Latch, Type 4X
A48H4812WFSSLP3PT
Continuous Hinge Two-Door with 3-Point Latch, Type 4X A48H4812WFSSLP3PT
These two-door wall-mount enclosures provide industry-leading protection for components in corrosive or wet environments. Enclosures have a removable centerpost for easy panel installation, 3-point latching with Hoffman?s exclusive POWERGLIDE Handles, and a seamless foam-in-place gasket for sealing protection from contaminants.

These two-door wall-mount enclosures provide industry-leading protection for components in corrosive or wet environments. Enclosures have a removable centerpost for easy panel installation, 3-point latching with Hoffman?s exclusive POWERGLIDE Handles, and a seamless foam-in-place gasket for sealing protection from contaminants.

Supplier's Site Datasheet
Boxes - 1441-A48H4812WFSSLP3PT-ND - DigiKey
Thief River Falls, MN, United States
TWO-DOOR N4X 304SS WITH HANDLE

TWO-DOOR N4X 304SS WITH HANDLE

Buy Now Datasheet
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman - 79K5679 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman
79K5679
Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman 79K5679
ENCLOSURE, IP66, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:1.2mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Metallic RoHS Compliant: Yes

ENCLOSURE, IP66, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:1.2mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A48H4812WFSSLP3PT 1441-A48H4812WFSSLP3PT-ND 79K5679
Product Name Continuous Hinge Two-Door with 3-Point Latch, Type 4X Boxes Enclosure, Ip66, Stainless Steel; Enclosure Type Nvent Hoffman
Length 48 inch (1219 mm) 48.03 inch (1220 mm)
Width 48 inch (1219 mm) 0.0472 inch (1.2 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel - Stainless Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details