These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
TYPE 4 ENCL. 48.00X36.00X12.00
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A48H36DLP | 1441-A48H36DLP-ND | 06B5784 |
| Product Name | Continuous Hinge with Clamps, Type 4 | Boxes | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 48 inch (1219 mm) | 48.03 inch (1220 mm) | |
| Width | 36 inch (914 mm) | 35.98 inch (914 mm) | |
| Depth | 12 inch (305 mm) | 12.01 inch (305 mm) | |
| Material | Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures |