These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
304SS WALL MT TYPE 4X 3 PT
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A48H3612SSLP3PT | 1441-A48H3612SSLP3PT-ND |
| Product Name | Continuous Hinge with 3-Point Latch, Type 4X | Boxes |
| Length | 48 inch (1219 mm) | |
| Width | 36 inch (914 mm) | |
| Depth | 12 inch (305 mm) | |
| Material | Steel - Stainless | Steel - Stainless |
| NEMA Rating | NEMA Enclosures; Type 4X | Type 3R |