nVent Electric Continuous Hinge with Clamps, Type 12 A483610LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A483610LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A483610LP
Continuous Hinge with Clamps, Type 12 A483610LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-A483610LP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 48.00X36.00X10.00

ENCLOSURE 48.00X36.00X10.00

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5816 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
06B5816
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 06B5816
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914mm; External Depth - Metric:254mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914mm; External Depth - Metric:254mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A483610LP 1441-A483610LP-ND 06B5816
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 48 inch (1219 mm) 48.03 inch (1220 mm)
Width 36 inch (914 mm) 35.98 inch (914 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Boxes - 2946-899-632-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
Interlinking block - CPX-GE-EV-S - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details