nVent Electric Hinge-Cover, Medium, Type 3R A42R3012HCR

Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote
Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box, part number 06B5743, is constructed from 16 gauge galvanized steel and features a gray polyester powder paint finish for corrosion resistance. It is designed to meet NEMA Type 3R standards, providing protection against rain, sleet, snow, and dripping water, with an IP32 rating. The enclosure includes a drip shield top and seam-free sides, ensuring enhanced protection from environmental elements. It is equipped with a continuous hinge made of plated steel and a stainless steel pin, along with captive plated steel screws for secure fastening. The enclosure allows for the mounting of optional panels using collar studs and includes a hasp and staple for padlocking. This product is suitable for various industrial applications requiring reliable equipment protection.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box, part number 06B5743, is constructed from 16 gauge galvanized steel and features a gray polyester powder paint finish for corrosion resistance. It is designed to meet NEMA Type 3R standards, providing protection against rain, sleet, snow, and dripping water, with an IP32 rating. The enclosure includes a drip shield top and seam-free sides, ensuring enhanced protection from environmental elements. It is equipped with a continuous hinge made of plated steel and a stainless steel pin, along with captive plated steel screws for secure fastening. The enclosure allows for the mounting of optional panels using collar studs and includes a hasp and staple for padlocking. This product is suitable for various industrial applications requiring reliable equipment protection.

Suppliers

Company
Product
Description
Supplier Links
Hinge-Cover, Medium, Type 3R - A42R3012HCR - nVent Electric
St. Louis Park, MN, United States
Hinge-Cover, Medium, Type 3R
A42R3012HCR
Hinge-Cover, Medium, Type 3R A42R3012HCR
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

Supplier's Site Datasheet
Boxes - 1441-A42R3012HCR-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 42.00X30.00X12.00

ENCLOSURE 42.00X30.00X12.00

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5743 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5743
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5743
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A42R3012HCR 1441-A42R3012HCR-ND 06B5743
Product Name Hinge-Cover, Medium, Type 3R Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 42 inch (1067 mm) 42.13 inch (1070 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 7694924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 130-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers