nVent Electric Disconnect Enclosure with Clamps, Type 4X A42HS3712SS6LP

Description
For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
Request a Quote Datasheet
Description
For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Enclosure with Clamps, Type 4X - A42HS3712SS6LP - nVent Electric
St. Louis Park, MN, United States
Disconnect Enclosure with Clamps, Type 4X
A42HS3712SS6LP
Disconnect Enclosure with Clamps, Type 4X A42HS3712SS6LP
For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms

For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms

Supplier's Site Datasheet
Boxes - 1441-A42HS3712SS6LP-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 42.00X37.38X1

DISCONNECT ENCL. 42.00X37.38X1

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A42HS3712SS6LP 1441-A42HS3712SS6LP-ND
Product Name Disconnect Enclosure with Clamps, Type 4X Boxes
Type Junction Box Junction Box
Length 42 inch (1067 mm)
Width 37 inch (940 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411JU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers