nVent Electric Continuous Hinge with Clamps, Type 12 A4044CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A4044CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A4044CH
Continuous Hinge with Clamps, Type 12 A4044CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1182-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure - 20992099 - Radwell International
Willingboro, NJ, United States
Enclosure
20992099
Enclosure 20992099
ENCLOSURE, SCREW DOWN DOOR CLAMPS, 16 GA THICKNESS, 4 INCH HEIGHT, 4 INCH WIDTH, 4 INCH DEPTH, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, SCREW DOWN DOOR CLAMPS, 16 GA THICKNESS, 4 INCH HEIGHT, 4 INCH WIDTH, 4 INCH DEPTH, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A4044CH 1441-1182-ND 20992099
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details