nVent Electric Screw Cover, Contoured, Type 4 A403DSC

Description
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.
Request a Quote Datasheet
Description
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover, Contoured, Type 4 - A403DSC - nVent Electric
St. Louis Park, MN, United States
Screw Cover, Contoured, Type 4
A403DSC
Screw Cover, Contoured, Type 4 A403DSC
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.

With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.

Supplier's Site Datasheet
Boxes - 1441-1181-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 4.488"" L x 2.874"" W (114.00mm x 73.00mm) X 2.638"" (67.00mm)"

"Junction Box Metal, Steel Gray Cover Included 4.488"" L x 2.874"" W (114.00mm x 73.00mm) X 2.638"" (67.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 99F7976 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
99F7976
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 99F7976
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:114.3mm; External Width - Metric:73mm; External Depth - Metric:67mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:114.3mm; External Width - Metric:73mm; External Depth - Metric:67mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20994002 - Radwell International
Willingboro, NJ, United States
Enclosure
20994002
Enclosure 20994002
JUNCTION BOX, TYPE 12 W/SCREW COVER(FLANGED), METALLIC ENCLOSURE, CONTOURED/2 LOCK/SINGLE DOOR, GRAY/POWDER COATED, WALL MOUNT, 4.5 IN X 2.88 IN X 2.62 IN. FREE 2 YEAR RADWELL WARRANTY

JUNCTION BOX, TYPE 12 W/SCREW COVER(FLANGED), METALLIC ENCLOSURE, CONTOURED/2 LOCK/SINGLE DOOR, GRAY/POWDER COATED, WALL MOUNT, 4.5 IN X 2.88 IN X 2.62 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A403DSC 1441-1181-ND 99F7976 20994002
Product Name Screw Cover, Contoured, Type 4 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure
Length 4 inch (102 mm) 4.5 inch (114 mm)
Width 3 inch (76.2 mm) 2.87 inch (73 mm)
Depth 3 inch (76.2 mm) 2.64 inch (67 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details