These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | A36SA3212LP |
| Product Name | Preferred Cutout, Disconnect Enclosure, Type 12 |
| Type | Junction Box |
| Length | 36 inch (914 mm) |
| Width | 31 inch (787 mm) |