nVent Electric Medium, Type 1 A36N30ALP

Description
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet
Description
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium, Type 1 - A36N30ALP - nVent Electric
St. Louis Park, MN, United States
Medium, Type 1
A36N30ALP
Medium, Type 1 A36N30ALP
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

Supplier's Site Datasheet
Boxes - 1441-A36N30ALP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 36.00X30.00X6.62

ENCLOSURE 36.00X30.00X6.62

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A36N30ALP 1441-A36N30ALP-ND
Product Name Medium, Type 1 Boxes
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 7 inch (178 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details