nVent Electric Continuous Hinge with 3-Point Latch, Type 4X A36H3012SSLP3PT

Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet
Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with 3-Point Latch, Type 4X - A36H3012SSLP3PT - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with 3-Point Latch, Type 4X
A36H3012SSLP3PT
Continuous Hinge with 3-Point Latch, Type 4X A36H3012SSLP3PT
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

Supplier's Site Datasheet
Boxes - 1441-A36H3012SSLP3PT-ND - DigiKey
Thief River Falls, MN, United States
304SS WALL MT TYPE 4X 3 PT

304SS WALL MT TYPE 4X 3 PT

Buy Now Datasheet
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman - 23K2894 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
23K2894
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman 23K2894
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A36H3012SSLP3PT 1441-A36H3012SSLP3PT-ND 23K2894
Product Name Continuous Hinge with 3-Point Latch, Type 4X Boxes Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel - Stainless Steel - Stainless Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details