nVent Electric Continuous Hinge with Clamps, Type 4X A36H3008ALLP

Description
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
Request a Quote Datasheet
Description
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4X - A36H3008ALLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4X
A36H3008ALLP
Continuous Hinge with Clamps, Type 4X A36H3008ALLP
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.

Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.

Supplier's Site Datasheet
Boxes - 1441-A36H3008ALLP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 36.00X30.00X8.00

ENCLOSURE 36.00X30.00X8.00

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman - 06B5638 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
06B5638
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman 06B5638
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:229mm; IP Rating:IP66; Depth - Imperial:8" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:229mm; IP Rating:IP66; Depth - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A36H3008ALLP 1441-A36H3008ALLP-ND 06B5638
Product Name Continuous Hinge with Clamps, Type 4X Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 8 inch (203 mm) 9.02 inch (229 mm)
Material Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Wall Boxes - 1927124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details