nVent Electric Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman A36364SUG

Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman - 50Y1510 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
50Y1510
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman 50Y1510
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1510
Product Name Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
Length 35.98 inch (914 mm)
Width 35.98 inch (914 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details