nVent Electric Preferred Cutout, Disconnect Enclosure, Type 12 A30SA2612LPPL

Description
These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
Request a Quote Datasheet
Description
These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preferred Cutout, Disconnect Enclosure, Type 12 - A30SA2612LPPL - nVent Electric
St. Louis Park, MN, United States
Preferred Cutout, Disconnect Enclosure, Type 12
A30SA2612LPPL
Preferred Cutout, Disconnect Enclosure, Type 12 A30SA2612LPPL
These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.

These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.

Supplier's Site Datasheet
Boxes - 1441-A30SA2612LPPL-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 SA DISC. ENC. W HANDLE

TYPE 12 SA DISC. ENC. W HANDLE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A30SA2612LPPL 1441-A30SA2612LPPL-ND
Product Name Preferred Cutout, Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 30 inch (762 mm)
Width 25 inch (635 mm)
Depth 12 inch (305 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-904-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details