nVent Electric Continuous Hinge with Clamps, Type 4 A30H24CLP

Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote
Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 06B5531) is constructed from 16 or 14 gauge steel and features a gray polyester powder finish for enhanced corrosion resistance. It is designed for both indoor and outdoor applications, providing a secure seal with a hinged door that has clamps on three sides. The enclosure meets various industry standards, including UL 508A, cUL, NEMA/EEMAC Types 3, 4, 12, and 13, and has an IP66 rating, indicating strong protection against dust and water ingress. The enclosure includes a removable heavy gauge stainless steel continuous hinge pin, stainless steel door clamps, and a hasp and staple for padlocking. It also features a data pocket made from high-impact thermoplastic and bonding provisions on the door. External wall-mounting brackets and formed external flanges around the enclosure opening are provided for installation. Optional accessories, such as window kits and cooling fans, are available to enhance functionality. This enclosure is suitable for applications requiring robust protection and secure storage of electrical components.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 06B5531) is constructed from 16 or 14 gauge steel and features a gray polyester powder finish for enhanced corrosion resistance. It is designed for both indoor and outdoor applications, providing a secure seal with a hinged door that has clamps on three sides. The enclosure meets various industry standards, including UL 508A, cUL, NEMA/EEMAC Types 3, 4, 12, and 13, and has an IP66 rating, indicating strong protection against dust and water ingress. The enclosure includes a removable heavy gauge stainless steel continuous hinge pin, stainless steel door clamps, and a hasp and staple for padlocking. It also features a data pocket made from high-impact thermoplastic and bonding provisions on the door. External wall-mounting brackets and formed external flanges around the enclosure opening are provided for installation. Optional accessories, such as window kits and cooling fans, are available to enhance functionality. This enclosure is suitable for applications requiring robust protection and secure storage of electrical components.

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4 - A30H24CLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4
A30H24CLP
Continuous Hinge with Clamps, Type 4 A30H24CLP
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-A30H24CLP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4 ENCL. 30.00X24.00X10.00

TYPE 4 ENCL. 30.00X24.00X10.00

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
06B5531
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 06B5531
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A30H24CLP 1441-A30H24CLP-ND 06B5531
Product Name Continuous Hinge with Clamps, Type 4 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm) 30 inch (762 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PN-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details