For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
STAINLESS ENCL. 30.00X24.00X16
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A30H2416SS6LP | 1441-A30H2416SS6LP-ND |
| Product Name | Continuous Hinge with Clamps, Type 4X | Boxes |
| Length | 30 inch (762 mm) | |
| Width | 24 inch (610 mm) | |
| Depth | 16 inch (406 mm) | |
| Material | Steel - Stainless |