nVent Electric Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X A30H2410GQRLP

Description
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
Request a Quote Datasheet
Description
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X - A30H2410GQRLP - nVent Electric
St. Louis Park, MN, United States
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X
A30H2410GQRLP
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X A30H2410GQRLP
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.

A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.

Supplier's Site Datasheet
Boxes - 1441-A30H2410GQRLP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 30.25X24.25X10.00

ENCLOSURE 30.25X24.25X10.00

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 06B5538 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
06B5538
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 06B5538
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:768mm; External Width - Metric:616mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:768mm; External Width - Metric:616mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A30H2410GQRLP 1441-A30H2410GQRLP-ND 06B5538
Product Name Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm) 30.24 inch (768 mm)
Width 24 inch (610 mm) 24.25 inch (616 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Fiberglass Steel - Stainless Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
TK Series Enclosures - 138-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers