nVent Electric Continuous Hinge Two-Door with 3-Point Latch, Type 12 A304210WFSSLP

Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet
Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge Two-Door with 3-Point Latch, Type 12 - A304210WFSSLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge Two-Door with 3-Point Latch, Type 12
A304210WFSSLP
Continuous Hinge Two-Door with 3-Point Latch, Type 12 A304210WFSSLP
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

Supplier's Site Datasheet
Boxes - 1441-A304210WFSSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 30.00X42.00X10

STAINLESS ENCL. 30.00X42.00X10

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A304210WFSSLP 1441-A304210WFSSLP-ND
Product Name Continuous Hinge Two-Door with 3-Point Latch, Type 12 Boxes
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details