nVent Electric Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman A30244SU

Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman - 50Y1503 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
50Y1503
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman 50Y1503
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1503
Product Name Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm)
Width 24.02 inch (610 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details