nVent Electric Screw-Cover, Type 3R A24R246

Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote
Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box (part number 06B5459) is constructed from 16, 14, or 12 gauge galvanized steel and features a gray polyester powder paint finish, providing durability and corrosion resistance. It is designed for outdoor applications and is rated as NEMA/EEMAC Type 3R, with an IP rating of IP32, ensuring protection against water and dust ingress. The enclosure includes a drip shield top, seam-free sides, and a removable cover secured with plated steel screws. It has embossed mounting holes on the back and provisions for padlocking, enhancing security. The enclosure can accommodate knockouts in the bottom for easy wiring access. This product is UL 50 and cUL listed, making it suitable for various electrical and industrial applications.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box (part number 06B5459) is constructed from 16, 14, or 12 gauge galvanized steel and features a gray polyester powder paint finish, providing durability and corrosion resistance. It is designed for outdoor applications and is rated as NEMA/EEMAC Type 3R, with an IP rating of IP32, ensuring protection against water and dust ingress. The enclosure includes a drip shield top, seam-free sides, and a removable cover secured with plated steel screws. It has embossed mounting holes on the back and provisions for padlocking, enhancing security. The enclosure can accommodate knockouts in the bottom for easy wiring access. This product is UL 50 and cUL listed, making it suitable for various electrical and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 3R - A24R246 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 3R
A24R246
Screw-Cover, Type 3R A24R246
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Supplier's Site Datasheet
Boxes - 1441-1167-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Cover Included 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5459 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5459
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5459
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A24R246 1441-1167-ND 06B5459
Product Name Screw-Cover, Type 3R Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details