nVent Electric Continuous Hinge with Clamps, Type 4 A24H24BLP

Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet
Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4 - A24H24BLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4
A24H24BLP
Continuous Hinge with Clamps, Type 4 A24H24BLP
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-1159-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 7.992"" (203.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
19M8379
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 19M8379
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A24H24BLP 1441-1159-ND 19M8379
Product Name Continuous Hinge with Clamps, Type 4 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers