nVent Electric Continuous Hinge with Clamps, Type 4X A24H2408SSLP

Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote Datasheet
Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4X - A24H2408SSLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4X
A24H2408SSLP
Continuous Hinge with Clamps, Type 4X A24H2408SSLP
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

Supplier's Site Datasheet
Boxes - 1441-A24H2408SSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 24.00X24.00X8.

STAINLESS ENCL. 24.00X24.00X8.

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 06B5413 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
06B5413
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 06B5413
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20986175 - Radwell International
Willingboro, NJ, United States
Enclosure
20986175
Enclosure 20986175
ENCLOSURE, 24 INCH HEIGHT, 24 INCH WIDTH, 8 INCH DEPTH, STAINLESS STEEL, WALL MOUNT, HINGED. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 24 INCH HEIGHT, 24 INCH WIDTH, 8 INCH DEPTH, STAINLESS STEEL, WALL MOUNT, HINGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A24H2408SSLP 1441-A24H2408SSLP-ND 06B5413 20986175
Product Name Continuous Hinge with Clamps, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman Enclosure
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137182 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.84 inch (123 mm)
Width 2.68 inch (68 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 127-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers