nVent Electric Continuous Hinge with Clamps, Type 4 A24H20ALP

Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote
Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 06B5391) is constructed from 16 or 14 gauge steel and features a gray polyester powder finish that enhances corrosion resistance, making it suitable for both indoor and outdoor applications. It is designed to meet various industry standards, including UL 508A, cUL, NEMA/EEMAC Types 3, 4, 12, and 13, and has an IP66 rating for dust and water ingress protection. This enclosure includes a hinged door secured by clamps on three sides, ensuring a tight seal. The seams are continuously welded and ground smooth for durability. It also features external wall-mounting brackets, a removable heavy gauge stainless steel continuous hinge pin, and a hasp and staple for padlocking. The enclosure is equipped with a data pocket made from high-impact thermoplastic and collar studs for mounting optional panels. Engineers considering this product should note its robust construction and compliance with safety standards, making it a reliable choice for housing electrical and industrial equipment.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 06B5391) is constructed from 16 or 14 gauge steel and features a gray polyester powder finish that enhances corrosion resistance, making it suitable for both indoor and outdoor applications. It is designed to meet various industry standards, including UL 508A, cUL, NEMA/EEMAC Types 3, 4, 12, and 13, and has an IP66 rating for dust and water ingress protection. This enclosure includes a hinged door secured by clamps on three sides, ensuring a tight seal. The seams are continuously welded and ground smooth for durability. It also features external wall-mounting brackets, a removable heavy gauge stainless steel continuous hinge pin, and a hasp and staple for padlocking. The enclosure is equipped with a data pocket made from high-impact thermoplastic and collar studs for mounting optional panels. Engineers considering this product should note its robust construction and compliance with safety standards, making it a reliable choice for housing electrical and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4 - A24H20ALP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4
A24H20ALP
Continuous Hinge with Clamps, Type 4 A24H20ALP
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-A24H20ALP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4 ENCL. 24.00X20.00X6.00

TYPE 4 ENCL. 24.00X20.00X6.00

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5391 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
06B5391
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 06B5391
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A24H20ALP 1441-A24H20ALP-ND 06B5391
Product Name Continuous Hinge with Clamps, Type 4 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details