nVent Electric Continuous Hinge with Clamps, Type 4X A24H2010SSLP

Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote
Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 19M8378) is designed for both indoor and outdoor use in corrosive environments. It is constructed from 14 gauge Type 304 or Type 316L stainless steel, featuring continuously welded seams and a smooth finish. The enclosure is rated for NEMA Types 3R, 4, 4X, 12, and 13, as well as IP66, ensuring a high level of protection against dust and water ingress. This enclosure includes a seamless foam-in-place gasket and screw-down clamps for a secure seal against contaminants. It features a rolled lip around three sides of the door, a stainless steel door clamp assembly, and a hasp and staple for padlocking. The door can be easily removed using a stainless steel continuous hinge pin. Additionally, the enclosure is equipped with collar studs for mounting optional panels and a data pocket made from high-impact thermoplastic. Engineers seeking a durable and secure enclosure for electrical or industrial applications may find this product suitable for their needs, particularly in environments where moisture and corrosive elements are present.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 19M8378) is designed for both indoor and outdoor use in corrosive environments. It is constructed from 14 gauge Type 304 or Type 316L stainless steel, featuring continuously welded seams and a smooth finish. The enclosure is rated for NEMA Types 3R, 4, 4X, 12, and 13, as well as IP66, ensuring a high level of protection against dust and water ingress. This enclosure includes a seamless foam-in-place gasket and screw-down clamps for a secure seal against contaminants. It features a rolled lip around three sides of the door, a stainless steel door clamp assembly, and a hasp and staple for padlocking. The door can be easily removed using a stainless steel continuous hinge pin. Additionally, the enclosure is equipped with collar studs for mounting optional panels and a data pocket made from high-impact thermoplastic. Engineers seeking a durable and secure enclosure for electrical or industrial applications may find this product suitable for their needs, particularly in environments where moisture and corrosive elements are present.

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4X - A24H2010SSLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4X
A24H2010SSLP
Continuous Hinge with Clamps, Type 4X A24H2010SSLP
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

Supplier's Site Datasheet
Boxes - 1441-A24H2010SSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 24.00X20.00X10

STAINLESS ENCL. 24.00X20.00X10

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 19M8378 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
19M8378
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 19M8378
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A24H2010SSLP 1441-A24H2010SSLP-ND 19M8378
Product Name Continuous Hinge with Clamps, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers