A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A24H2010GQRLP3PT | 1441-A24H2010GQRLP3PT-ND |
| Product Name | Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X | Boxes |
| Length | 24 inch (610 mm) | |
| Width | 20 inch (508 mm) | |
| Depth | 10 inch (254 mm) | |
| Material | Fiberglass |