nVent Electric Continuous Hinge Two-Door with 3-Point Latch, Type 12 A244208WFSSLP

Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet
Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge Two-Door with 3-Point Latch, Type 12 - A244208WFSSLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge Two-Door with 3-Point Latch, Type 12
A244208WFSSLP
Continuous Hinge Two-Door with 3-Point Latch, Type 12 A244208WFSSLP
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

Supplier's Site Datasheet
Boxes - 1441-A244208WFSSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 24.00X42.00X8.

STAINLESS ENCL. 24.00X42.00X8.

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A244208WFSSLP 1441-A244208WFSSLP-ND
Product Name Continuous Hinge Two-Door with 3-Point Latch, Type 12 Boxes
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers